3 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 65003SL005-ND | 65003 SL005 | 70139709 | 91F2412 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cable, Standard-Flex; 3; 20 AWG; 10 x 30; 0.240 in.; 0.022 in.; Lubricated PVC | Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | Cable | ||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
| Cable Conductor | Copper | Copper | ||
| Number of Conductors | 3 # | 3 # |