Alpha Wire Multiple Conductor Cables 65003 SL001

Description
3 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 65003SL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
65003SL001-1000-ND
Multiple Conductor Cables 65003SL001-1000-ND
3 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 65003 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
65003 SL001
Multi-Conductor & Paired Cables 65003 SL001
65003 SLATE 1000 FT

65003 SLATE 1000 FT

Buy Now
Cable, Standard-Flex; 3; 20 AWG; 10 x 30; 0.240 in.; 0.022 in.; Lubricated PVC - 70139707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Standard-Flex; 3; 20 AWG; 10 x 30; 0.240 in.; 0.022 in.; Lubricated PVC
70139707
Cable, Standard-Flex; 3; 20 AWG; 10 x 30; 0.240 in.; 0.022 in.; Lubricated PVC 70139707
Xtra-Guardâ® Oil Resistant Standard-Flex Control Cable, 20 AWG Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter. Choose XTRA GUARD® Standard-Flex Control Cables for Three Times the Flexibility of Ordinary PVC Cable Outstanding Oil and Chemical Resistance Jacket Meets VDE 0472, Section 803 Oil Test UL Recognized, CSA Certified Ease of Installation XTRA GUARD® Standard-Flex Control Cable Applications Machine Tools CNC Machine Centers Automation Equipment Material Handling Equipment Any Application Requiring Increased Flexibility

Xtra-Guard® Oil Resistant Standard-Flex Control Cable, 20 AWG
Conductor: Stranded copper. Insulation: Lubricated PVC. Color Code: Numerically numbered black conductors with one yellow/green conductor on outside layer. Cable Styles: UL AWM Style 2587, CSA AWM I A/B, II A/B FT1. Operating Temperature Range: –5°C to +90°C. Voltage Rating: 600 volts. Jacket: Oil resistant PVC. Meets VDE 0472, Section 803 Oil Test. Jacket Color: Gray. Bend Radius: 5X cable diameter.
Choose XTRA

  • GUARD® Standard-Flex Control Cables for
  • Three Times the Flexibility of Ordinary PVC Cable
  • Outstanding Oil and Chemical Resistance
  • Jacket Meets VDE 0472, Section 803 Oil Test
  • UL Recognized, CSA Certified
  • Ease of Installation
    XTRA
  • GUARD® Standard-Flex Control Cable Applications
  • Machine Tools
  • CNC Machine Centers
  • Automation Equipment
  • Material Handling Equipment
  • Any Application Requiring Increased Flexibility
Supplier's Site
Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 91F2410 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Alpha Wire
91F2410
Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Alpha Wire 91F2410
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 65003SL001-1000-ND 65003 SL001 70139707 91F2410
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Standard-Flex; 3; 20 AWG; 10 x 30; 0.240 in.; 0.022 in.; Lubricated PVC Unshielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers