Alpha Wire Multi-Conductor & Paired Cables 6463 VI005

Description
6463 VIOLET 100 FT
Request a Quote Datasheet
Description
6463 VIOLET 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6463 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6463 VI005
Multi-Conductor & Paired Cables 6463 VI005
6463 VIOLET 100 FT

6463 VIOLET 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 7491591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491591
Twisted Pair & Multicore Data Cable 7491591
Alpha Wire 6463 VI005 Data Cable

Alpha Wire 6463 VI005 Data Cable

Supplier's Site
Multiple Conductor Cables - 6463VI005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6463VI005-ND
Multiple Conductor Cables 6463VI005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
CABLE; PROFIBUS DP STRANDED; 22C; 7/30;300V; PVC; PURPLE - 70138017 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE; PROFIBUS DP STRANDED; 22C; 7/30;300V; PVC; PURPLE
70138017
CABLE; PROFIBUS DP STRANDED; 22C; 7/30;300V; PVC; PURPLE 70138017
PROFIBUS CABLE 1PR22 SHIELDED PVC (UL) CMG EXXXXX OR PLTC OR C(UL) CMG SUN RES (SEQ FOOTAGE EVERY 2FT)

PROFIBUS CABLE 1PR22 SHIELDED PVC (UL) CMG EXXXXX OR PLTC OR C(UL) CMG SUN RES (SEQ FOOTAGE EVERY 2FT)

Supplier's Site
Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire - 34P0731 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire
34P0731
Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire 34P0731
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Purple RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 6463 VI005 7491591 6463VI005-ND 70138017 34P0731
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Multiple Conductor Cables CABLE; PROFIBUS DP STRANDED; 22C; 7/30;300V; PVC; PURPLE Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Rated Temperature -30 C (-22 F) -30 to 75 C (-22 to 167 F)
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers