Alpha Wire Multi-Conductor & Paired Cables 6463 VI002

Description
6463 VIOLET 500 FT
Request a Quote Datasheet
Description
6463 VIOLET 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6463 VI002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6463 VI002
Multi-Conductor & Paired Cables 6463 VI002
6463 VIOLET 500 FT

6463 VIOLET 500 FT

Buy Now
Multiple Conductor Cables - 6463VI002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6463VI002-ND
Multiple Conductor Cables 6463VI002-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire - 34P0730 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire
34P0730
Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire 34P0730
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Purple RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 6463 VI002 6463VI002-ND 34P0730
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 046891-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Stability Cables - SP-292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details