Alpha Wire Twisted Pair & Multicore Data Cable 6463 VI001

Description
Alpha Wire 6463 VI001 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 6463 VI001 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7491595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491595
Twisted Pair & Multicore Data Cable 7491595
Alpha Wire 6463 VI001 Data Cable

Alpha Wire 6463 VI001 Data Cable

Supplier's Site
Multiple Conductor Cables - 6463VI001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6463VI001-ND
Multiple Conductor Cables 6463VI001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6463 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6463 VI001
Multi-Conductor & Paired Cables 6463 VI001
6463 VIOLET 1000 FT

6463 VIOLET 1000 FT

Buy Now
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 34P0729 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
34P0729
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 34P0729
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 7491595 6463VI001-ND 6463 VI001 34P0729
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Cable Length 1001 ft (3050 dm)
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul RoHS
Rated Temperature -30 C (-22 F) -30 to 75 C (-22 to 167 F)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6066A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details