Alpha Wire Data and Bus Cable 6462

Description
Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax. With multiple configurations, we are sure to meet the needs of your demanding applications. ControlNet™ Cable Low-loss RG-6/U 75-ohm coaxial cable Double braid/foil shielding for maximum signal integrity and run length RS-485 Cable 1 to 4 pairs Braid/foil shield to reduce electrical noise sensitivity UL Type PLTC Open Wiring (300 V) Sunlight resistant DeviceNet™ Cable Power and data in a rugged two-pair cable Sunlight resistant Available for ODVA thick and thin trunks Compliant with Allen-Bradley part numbers 1485 CPI-A and 1485 CPI-C Fieldbus and PROFIBUS™ Cable 100-ohm impedance for Types A and B Fieldbus 150-ohm impedance for High-Speed Fieldbus and PROFIBUS DP Industrial Twinax Cable Meets the requirements of Allen-Bradley Data Highway Networks
Datasheet
Description
Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax. With multiple configurations, we are sure to meet the needs of your demanding applications. ControlNet™ Cable Low-loss RG-6/U 75-ohm coaxial cable Double braid/foil shielding for maximum signal integrity and run length RS-485 Cable 1 to 4 pairs Braid/foil shield to reduce electrical noise sensitivity UL Type PLTC Open Wiring (300 V) Sunlight resistant DeviceNet™ Cable Power and data in a rugged two-pair cable Sunlight resistant Available for ODVA thick and thin trunks Compliant with Allen-Bradley part numbers 1485 CPI-A and 1485 CPI-C Fieldbus and PROFIBUS™ Cable 100-ohm impedance for Types A and B Fieldbus 150-ohm impedance for High-Speed Fieldbus and PROFIBUS DP Industrial Twinax Cable Meets the requirements of Allen-Bradley Data Highway Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data and Bus Cable - 6462 - Alpha Wire
Elizabeth, NJ, United States
Data and Bus Cable
6462
Data and Bus Cable 6462
Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax. With multiple configurations, we are sure to meet the needs of your demanding applications. ControlNet™ Cable Low-loss RG-6/U 75-ohm coaxial cable Double braid/foil shielding for maximum signal integrity and run length RS-485 Cable 1 to 4 pairs Braid/foil shield to reduce electrical noise sensitivity UL Type PLTC Open Wiring (300 V) Sunlight resistant DeviceNet™ Cable Power and data in a rugged two-pair cable Sunlight resistant Available for ODVA thick and thin trunks Compliant with Allen-Bradley part numbers 1485 CPI-A and 1485 CPI-C Fieldbus and PROFIBUS™ Cable 100-ohm impedance for Types A and B Fieldbus 150-ohm impedance for High-Speed Fieldbus and PROFIBUS DP Industrial Twinax Cable Meets the requirements of Allen-Bradley Data Highway Networks

Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax. With multiple configurations, we are sure to meet the needs of your demanding applications.

ControlNet™ Cable

  • Low-loss RG-6/U 75-ohm coaxial cable
  • Double braid/foil shielding for maximum signal integrity and run length

RS-485 Cable

  • 1 to 4 pairs
  • Braid/foil shield to reduce electrical noise sensitivity
  • UL Type PLTC Open Wiring (300 V)
  • Sunlight resistant

DeviceNet™ Cable

  • Power and data in a rugged two-pair cable
  • Sunlight resistant
  • Available for ODVA thick and thin trunks
  • Compliant with Allen-Bradley part numbers 1485 CPI-A and 1485 CPI-C

Fieldbus and PROFIBUS™ Cable

  • 100-ohm impedance for Types A and B Fieldbus
  • 150-ohm impedance for High-Speed Fieldbus and PROFIBUS DP

Industrial Twinax Cable

  • Meets the requirements of Allen-Bradley Data Highway Networks
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Network Cables
Product Number 6462
Product Name Data and Bus Cable
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data