Alpha Wire Multi-Conductor & Paired Cables 6462 VI005

Description
6462 VIOLET 100 FT
Request a Quote
Description
6462 VIOLET 100 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 100Ft 300V Purple, part number 6462, features a single pair of 22 AWG solid copper conductors with a nominal insulation thickness of 0.037 inches made from foam HDPE. The cable is shielded with aluminum/mylar tape and a tinned copper braid, providing 65% minimum coverage to reduce electromagnetic interference. The outer jacket is made of PVC with a wall thickness of 0.042 inches and is colored violet. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -30 to 75°C. It has a characteristic impedance of 150 Ω and a maximum attenuation of 0.27 dB/100ft at 200 kHz. The cable is compliant with various standards, including UL CMG and CSA, and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for applications requiring reliable signal transmission in environments where shielding is necessary.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 100Ft 300V Purple, part number 6462, features a single pair of 22 AWG solid copper conductors with a nominal insulation thickness of 0.037 inches made from foam HDPE. The cable is shielded with aluminum/mylar tape and a tinned copper braid, providing 65% minimum coverage to reduce electromagnetic interference. The outer jacket is made of PVC with a wall thickness of 0.042 inches and is colored violet. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -30 to 75°C. It has a characteristic impedance of 150 Ω and a maximum attenuation of 0.27 dB/100ft at 200 kHz. The cable is compliant with various standards, including UL CMG and CSA, and is RoHS compliant, ensuring it meets environmental regulations. The product is suitable for applications requiring reliable signal transmission in environments where shielding is necessary.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6462 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6462 VI005
Multi-Conductor & Paired Cables 6462 VI005
6462 VIOLET 100 FT

6462 VIOLET 100 FT

Buy Now
Multiple Conductor Cables - 6462VI005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6462VI005-ND
Multiple Conductor Cables 6462VI005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 7491589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491589
Twisted Pair & Multicore Data Cable 7491589
Alpha Wire 6462 VI005 Data Cable

Alpha Wire 6462 VI005 Data Cable

Supplier's Site
Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire - 34P0728 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire
34P0728
Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire 34P0728
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.317mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Purple RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.317mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE; PROFIBUS DP SOLID; 22C; 300V; PVC; PURPLE - 70138016 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE; PROFIBUS DP SOLID; 22C; 300V; PVC; PURPLE
70138016
CABLE; PROFIBUS DP SOLID; 22C; 300V; PVC; PURPLE 70138016
Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 6462 VI005 6462VI005-ND 7491589 34P0728 70138016
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Twisted Pair & Multicore Data Cable Shielded Multipair Cable 1Pr 100Ft 300V Purple; Cable Shielding Alpha Wire CABLE; PROFIBUS DP SOLID; 22C; 300V; PVC; PURPLE
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/306-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details