Alpha Wire Multi-Conductor & Paired Cables 6462 VI002

Description
6462 VIOLET 500 FT
Request a Quote Datasheet
Description
6462 VIOLET 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6462 VI002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6462 VI002
Multi-Conductor & Paired Cables 6462 VI002
6462 VIOLET 500 FT

6462 VIOLET 500 FT

Buy Now
Multiple Conductor Cables - 6462VI002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6462VI002-ND
Multiple Conductor Cables 6462VI002-ND
2 Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire - 34P0727 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire
34P0727
Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire 34P0727
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Purple RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 6462 VI002 6462VI002-ND 34P0727
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Purple; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6055A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Motor cable - NEBM-S1G9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Twisted Pair Cable - 124659-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers