Alpha Wire Multiple Conductor Cables 6461 OR005

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6461OR005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6461OR005-ND
Multiple Conductor Cables 6461OR005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire - 34P0725 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire
34P0725
Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire 34P0725
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 6461OR005-ND 34P0725
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Tether Arm Kit, Encoder Rohs Compliant Sensata/bei Sensors - 74AJ9835 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers