Alpha Wire Multi-Conductor & Paired Cables 6460 OR005

Description
6460 ORANGE 100 FT
Request a Quote Datasheet
Description
6460 ORANGE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6460 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6460 OR005
Multi-Conductor & Paired Cables 6460 OR005
6460 ORANGE 100 FT

6460 ORANGE 100 FT

Buy Now
Multiple Conductor Cables - 6460OR005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6460OR005-ND
Multiple Conductor Cables 6460OR005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 7491579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491579
Twisted Pair & Multicore Data Cable 7491579
Alpha Wire 6460 OR005 Data Cable

Alpha Wire 6460 OR005 Data Cable

Supplier's Site
Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire - 34P0722 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire
34P0722
Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire 34P0722
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, FIELDBUS TYPE B; 22C; 7/30;300V;PVC; ORANGE - 70138015 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FIELDBUS TYPE B; 22C; 7/30;300V;PVC; ORANGE
70138015
CABLE, FIELDBUS TYPE B; 22C; 7/30;300V;PVC; ORANGE 70138015
Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 6460 OR005 6460OR005-ND 7491579 34P0722 70138015
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Twisted Pair & Multicore Data Cable Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire CABLE, FIELDBUS TYPE B; 22C; 7/30;300V;PVC; ORANGE
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyolefin (PO) Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details