Alpha Wire 6459 OR005 Data Cable
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 18 AWG Foil 100.0' (30.5m)
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Orange RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 7491567 | 6459OR005-ND | 6459 OR005 | 34P0719 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multipair Cable 1Pr 100Ft 300V Orange; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | |||
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul | RoHS | ||
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyolefin (PO) |