Alpha Wire Multi-Conductor & Paired Cables 6459 OR002

Description
6459 ORANGE 500 FT
Request a Quote Datasheet
Description
6459 ORANGE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6459 OR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6459 OR002
Multi-Conductor & Paired Cables 6459 OR002
6459 ORANGE 500 FT

6459 ORANGE 500 FT

Buy Now
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire - 34P0718 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire
34P0718
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire 34P0718
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6459 OR002 34P0718
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers