Alpha Wire Multiple Conductor Cables 6459 OR001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6459OR001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6459OR001-ND
Multiple Conductor Cables 6459OR001-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 18 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Orange 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6459 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6459 OR001
Multi-Conductor & Paired Cables 6459 OR001
6459 ORANGE 1000 FT

6459 ORANGE 1000 FT

Buy Now
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire - 34P0717 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire
34P0717
Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire 34P0717
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 6459OR001-ND 6459 OR001 34P0717
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 1Pr 1000Ft 300V Orange; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details