Alpha Wire Coaxial Cables (RF) 6458 BK005

Description
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A6458BK-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A6458BK-100-ND
Coaxial Cables (RF) A6458BK-100-ND
Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms

Coaxial Cable 18 AWG RG-6 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 34P0716 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
34P0716
Coaxial Cable, Rg-6/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 34P0716
COAXIAL CABLE, RG-6/U, 100FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 100FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number A6458BK-100-ND 34P0716
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Telephone Cable - 1368169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details