Alpha Wire Multiple Conductor Cables 6457 BK005

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6457BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6457BK005-ND
Multiple Conductor Cables 6457BK005-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6457 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6457 BK005
Multi-Conductor & Paired Cables 6457 BK005
6457 BLACK 100 FT

6457 BLACK 100 FT

Buy Now
Shielded Multipair Cable 4Pr 100Ft 300V Black; Cable Shielding Alpha Wire - 34P0713 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 100Ft 300V Black; Cable Shielding Alpha Wire
34P0713
Shielded Multipair Cable 4Pr 100Ft 300V Black; Cable Shielding Alpha Wire 34P0713
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 6457BK005-ND 6457 BK005 34P0713
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 4Pr 100Ft 300V Black; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, Economy, 40.0 GHz, 36.0″ - E40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details