The Shielded Multipair Cable 4Pr 1000Ft 300V Black, part number 6457, features four pairs of 22 AWG stranded tinned copper conductors with a nominal insulation thickness of 0.0225 inches made from foam HDPE. The cable is designed with a shield consisting of aluminum/mylar tape with a minimum 25% overlap and a tinned copper braid providing at least 65% coverage. The outer jacket is made of PVC with a wall thickness of 0.053 inches and is black in color. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 60°C. It has a characteristic impedance of 120 Ω and a maximum attenuation of 0.5 dB/100ft at 1 MHz. The cable is compliant with UL, CSA, and CE standards, and is RoHS compliant, ensuring it meets environmental regulations. The product is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable signal transmission and protection against electromagnetic interference.
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 6457 BK001 | 34P0711 |
| Product Name | Multi-Conductor & Paired Cables | Shielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |