Alpha Wire Twisted Pair & Multicore Data Cable 6455 BK005

Description
Alpha Wire 6455 BK005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 6455 BK005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7491636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491636
Twisted Pair & Multicore Data Cable 7491636
Alpha Wire 6455 BK005 Data Cable

Alpha Wire 6455 BK005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 6455 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6455 BK005
Multi-Conductor & Paired Cables 6455 BK005
6455 BLACK 100 FT

6455 BLACK 100 FT

Buy Now
Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Alpha Wire - 08P3224 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Alpha Wire
08P3224
Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Alpha Wire 08P3224
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7491636 6455 BK005 08P3224
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 500Ft 300V Black; Cable Shielding Alpha Wire
Cable Shielding Braid; Foil; Foil and braid
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details