Alpha Wire Multi-Conductor & Paired Cables 6455 BK002

Description
6455 BLACK 500 FT
Request a Quote Datasheet
Description
6455 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6455 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6455 BK002
Multi-Conductor & Paired Cables 6455 BK002
6455 BLACK 500 FT

6455 BLACK 500 FT

Buy Now
Shielded Cable Multipair, 2Pair, 22Awg 100Ft, 300V; Cable Shielding Alpha Wire - 34P0707 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg 100Ft, 300V; Cable Shielding Alpha Wire
34P0707
Shielded Cable Multipair, 2Pair, 22Awg 100Ft, 300V; Cable Shielding Alpha Wire 34P0707
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6455 BK002 34P0707
Product Name Multi-Conductor & Paired Cables Shielded Cable Multipair, 2Pair, 22Awg 100Ft, 300V; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details