Alpha Wire Multi-Conductor & Paired Cables 6455 BK001

Description
6455 BLACK 1000 FT
Request a Quote Datasheet
Description
6455 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6455 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6455 BK001
Multi-Conductor & Paired Cables 6455 BK001
6455 BLACK 1000 FT

6455 BLACK 1000 FT

Buy Now
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 34P0706 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
34P0706
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 34P0706
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6455 BK001 34P0706
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details