Alpha Wire Multi-Conductor & Paired Cables 6454 BK005

Description
6454 BLACK 100 FT
Request a Quote Datasheet
Description
6454 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6454 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6454 BK005
Multi-Conductor & Paired Cables 6454 BK005
6454 BLACK 100 FT

6454 BLACK 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 7491624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491624
Twisted Pair & Multicore Data Cable 7491624
Alpha Wire 6454 BK005 Data Cable

Alpha Wire 6454 BK005 Data Cable

Supplier's Site
Shielded Cable Multipair, 1.5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 34P0705 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1.5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
34P0705
Shielded Cable Multipair, 1.5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 34P0705
SHIELDED CABLE MULTIPAIR, 1.5PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.456mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1.5PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.456mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, RS-485 INDUST AUTOMATION; 1.5 PAIR; 22C; 7/30; BLACK - 70138010 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, RS-485 INDUST AUTOMATION; 1.5 PAIR; 22C; 7/30; BLACK
70138010
CABLE, RS-485 INDUST AUTOMATION; 1.5 PAIR; 22C; 7/30; BLACK 70138010
Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 6454 BK005 7491624 34P0705 70138010
Product Name Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Shielded Cable Multipair, 1.5Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire CABLE, RS-485 INDUST AUTOMATION; 1.5 PAIR; 22C; 7/30; BLACK
Cable Shielding Braid; Foil; Foil and braid
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS CSA Mark; UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details