Alpha Wire Multi-Conductor & Paired Cables 6454 BK002

Description
6454 BLACK 500 FT
Request a Quote Datasheet
Description
6454 BLACK 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6454 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6454 BK002
Multi-Conductor & Paired Cables 6454 BK002
6454 BLACK 500 FT

6454 BLACK 500 FT

Buy Now
Shielded Multipair Cable 1.5Pr 500Ft 300V Black; Cable Shielding Alpha Wire - 34P0704 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1.5Pr 500Ft 300V Black; Cable Shielding Alpha Wire
34P0704
Shielded Multipair Cable 1.5Pr 500Ft 300V Black; Cable Shielding Alpha Wire 34P0704
SHIELDED MULTIPAIR CABLE 1.5PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1.5PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6454 BK002 34P0704
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 1.5Pr 500Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details