Alpha Wire Multi-Conductor & Paired Cables 6454 BK001

Description
6454 BLACK 1000 FT
Request a Quote Datasheet
Description
6454 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6454 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6454 BK001
Multi-Conductor & Paired Cables 6454 BK001
6454 BLACK 1000 FT

6454 BLACK 1000 FT

Buy Now
Shielded Multipair Cable 1.5Pr 1000Ft 300V Black; Cable Shielding Alpha Wire - 34P0703 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1.5Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
34P0703
Shielded Multipair Cable 1.5Pr 1000Ft 300V Black; Cable Shielding Alpha Wire 34P0703
SHIELDED MULTIPAIR CABLE 1.5PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1.5PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6454 BK001 34P0703
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 1.5Pr 1000Ft 300V Black; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details