The Alpha Wire part number 6453 is a Data and Bus Cable designed for industrial automation applications. It features a construction of 22 AWG tinned copper conductors with a nominal foam HDPE insulation and a PVC jacket. The cable includes a shield made of aluminum/Mylar tape with a minimum 25% overlap, along with a tinned copper braid providing at least 65% coverage. This cable is rated for a maximum voltage of 300 VRMS and has a characteristic impedance of 120 ohms ±10. It operates effectively within a temperature range of -20 to 60°C and has a maximum pull tension of 20.5 lbs. The cable supports a maximum current of 2.7 amps per conductor at 30°C and has a nominal attenuation of 0.5 dB/100 ft at 1 MHz. The cable is compliant with various standards, including UL CM and PLTC, and is RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring reliable data transmission with reduced electrical noise sensitivity.
Alpha Essentials Data & Bus cables offer industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax. With multiple configurations, we are sure to meet the needs of your demanding applications.
ControlNet™ Cable
RS-485 Cable
DeviceNet™ Cable
Fieldbus and PROFIBUS™ Cable
Industrial Twinax Cable
| Alpha Wire | |
|---|---|
| Product Category | Network Cables |
| Product Number | 6453 |
| Product Name | Data and Bus Cable |
| Cable Type | Twisted Pair |