Alpha Wire 6453 BK005 Data Cable
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 7491627 | 6453BK005-ND | 6453 BK005 | 34P0702 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multipair Cable 1Pr 100Ft 300V Black; Cable Shielding Alpha Wire |
| Cable Shielding | Braid; Foil; Foil and braid | Foil Braid | ||
| Cable Length | 98.43 ft (300 dm) | |||
| Standards / Certifications | RoHS | |||
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride |