Alpha Wire 6452 SL005 Data Cable
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG, 24 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes
Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 7491602 | 6452SL005-ND | 6452 SL005 | 34P0699 | 70138014 |
| Product Name | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multipair Cable 2Pr 100Ft 300V Gray; Cable Shielding Alpha Wire | CABLE, DEVICENET CLASS 2 THIN; 22C; 2PR;300V; PVC |
| Cable Length | 98.43 ft (300 dm) | ||||
| Standards / Certifications | RoHS | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian) | ||
| Rated Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 80 C (-4 to 176 F) | ||
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride |