Alpha Wire Multi-Conductor & Paired Cables 6452 SL002

Description
6452 SLATE 500 FT
Request a Quote Datasheet
Description
6452 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6452 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6452 SL002
Multi-Conductor & Paired Cables 6452 SL002
6452 SLATE 500 FT

6452 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 6452SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6452SL002-ND
Multiple Conductor Cables 6452SL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG, 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG, 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24/22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 34P0698 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24/22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
34P0698
Shielded Cable Multipair, 2Pair, 24/22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 34P0698
SHIELDED CABLE MULTIPAIR, 2PAIR, 24/22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24/22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 6452 SL002 6452SL002-ND 34P0698
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24/22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534093 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details