Alpha Wire Twisted Pair & Multicore Data Cable 6451 SL005

Description
Alpha Wire 6451 SL005 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 6451 SL005 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 7491605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
7491605
Twisted Pair & Multicore Data Cable 7491605
Alpha Wire 6451 SL005 Data Cable

Alpha Wire 6451 SL005 Data Cable

Supplier's Site
Multi-Conductor & Paired Cables - 6451 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6451 SL005
Multi-Conductor & Paired Cables 6451 SL005
6451 SLATE 100 FT

6451 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6451SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6451SL005-ND
Multiple Conductor Cables 6451SL005-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 15 AWG, 18 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 15 AWG, 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 18/15Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 34P0696 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 18/15Awg, 100Ft, 300V; Cable Shielding Alpha Wire
34P0696
Shielded Cable Multipair, 2Pair, 18/15Awg, 100Ft, 300V; Cable Shielding Alpha Wire 34P0696
SHIELDED CABLE MULTIPAIR, 2PAIR, 18/15AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:1.75mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 18/15AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:1.75mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, DEVICENET CLASS 2 THICK; 15C; 2PR; 300V; PVC - 70138013 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, DEVICENET CLASS 2 THICK; 15C; 2PR; 300V; PVC
70138013
CABLE, DEVICENET CLASS 2 THICK; 15C; 2PR; 300V; PVC 70138013
Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Alpha Wire's Industrial Automation family of cable offers industry-leading mechanical and electrical performance for the major industrial automation protocols, including ControlNet™, RS-485, DeviceNet™, Fieldbus, PROFIBUS™, and Industrial Twinax.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 7491605 6451 SL005 6451SL005-ND 34P0696 70138013
Product Name Twisted Pair & Multicore Data Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 18/15Awg, 100Ft, 300V; Cable Shielding Alpha Wire CABLE, DEVICENET CLASS 2 THICK; 15C; 2PR; 300V; PVC
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); Ce, csa, ul RoHS CSA Mark; UL Recognized Component Mark (US and Canadian)
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data