Alpha Wire Multiple Conductor Cables 6451 SL002

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6451SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6451SL002-ND
Multiple Conductor Cables 6451SL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6451 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6451 SL002
Multi-Conductor & Paired Cables 6451 SL002
6451 SLATE 500 FT

6451 SLATE 500 FT

Buy Now
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 34P0695 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
34P0695
Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 34P0695
SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:1.75mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:1.75mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 6451SL002-ND 6451 SL002 34P0695
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Modular/Ethernet Cables (RJ45, RJ11) - Q854-ND - DigiKey
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers