Alpha Wire Coaxial Cables (RF) 6450 BL005

Description
Twinaxial Cable 18 AWG (0.90mm²) 100.0' (30.48m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 18 AWG (0.90mm²) 100.0' (30.48m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6450BL005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6450BL005-ND
Coaxial Cables (RF) 6450BL005-ND
Twinaxial Cable 18 AWG (0.90mm²) 100.0' (30.48m) 78 Ohms

Twinaxial Cable 18 AWG (0.90mm²) 100.0' (30.48m) 78 Ohms

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6450 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6450 BL005
Multi-Conductor & Paired Cables 6450 BL005
6450 BLUE 100 FT

6450 BLUE 100 FT

Buy Now
Twinaxial Cable - 7491560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twinaxial Cable
7491560
Twinaxial Cable 7491560
Alpha Wire 6450 BL005 Twin Axial Cable

Alpha Wire 6450 BL005 Twin Axial Cable

Supplier's Site
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 100Ft; Wire Gauge Alpha Wire - 34P0693 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 100Ft; Wire Gauge Alpha Wire
34P0693
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 100Ft; Wire Gauge Alpha Wire 34P0693
TWINAXIAL CABLE, 1PR, 78 OHM, 600V, BLUE, 100FT; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 1PR, 78 OHM, 600V, BLUE, 100FT; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 6450BL005-ND 6450 BL005 7491560 34P0693
Product Name Coaxial Cables (RF) Multi-Conductor & Paired Cables Twinaxial Cable Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 100Ft; Wire Gauge Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data