Alpha Wire Multi-Conductor & Paired Cables 6450 BL002

Description
6450 BLUE 500 FT
Request a Quote Datasheet
Description
6450 BLUE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6450 BL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6450 BL002
Multi-Conductor & Paired Cables 6450 BL002
6450 BLUE 500 FT

6450 BLUE 500 FT

Buy Now
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 500Ft; Wire Gauge Alpha Wire - 34P0692 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 500Ft; Wire Gauge Alpha Wire
34P0692
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 500Ft; Wire Gauge Alpha Wire 34P0692
TWINAXIAL CABLE, 1PR, 78 OHM, 600V, BLUE, 500FT; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 1PR, 78 OHM, 600V, BLUE, 500FT; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 6450 BL002 34P0692
Product Name Multi-Conductor & Paired Cables Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 500Ft; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details