Alpha Wire Coaxial Cables (RF) 6450 BL001

Description
Twinaxial Cable 18 AWG (0.90mm²) 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 18 AWG (0.90mm²) 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6450BL001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6450BL001-ND
Coaxial Cables (RF) 6450BL001-ND
Twinaxial Cable 18 AWG (0.90mm²) 1000.0' (304.80m) 78 Ohms

Twinaxial Cable 18 AWG (0.90mm²) 1000.0' (304.80m) 78 Ohms

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6450 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6450 BL001
Multi-Conductor & Paired Cables 6450 BL001
6450 BLUE 1000 FT

6450 BLUE 1000 FT

Buy Now
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 1000Ft; Wire Gauge Alpha Wire - 34P0691 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 1000Ft; Wire Gauge Alpha Wire
34P0691
Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 1000Ft; Wire Gauge Alpha Wire 34P0691
TWINAXIAL CABLE, 1PR, 78 OHM, 600V, BLUE, 1000FT; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWGRoHS Compliant: Yes

TWINAXIAL CABLE, 1PR, 78 OHM, 600V, BLUE, 1000FT; Wire Gauge:18AWG; Conductor Area CSA:0.9mm²; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 26AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies
Product Number 6450BL001-ND 6450 BL001 34P0691
Product Name Coaxial Cables (RF) Multi-Conductor & Paired Cables Twinaxial Cable, 1Pr, 78 Ohm, 600V, Blue, 1000Ft; Wire Gauge Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products