Alpha Wire Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 6445 SL002

Description
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8475 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8475
Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8475
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F8475
Product Name Shielded Multipair Cable 6Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Sensor Charge Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details