Alpha Wire Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 6438 SL002

Description
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8461 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8461
Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8461
SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F8461
Product Name Shielded Multipair Cable 9Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6430A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details