Alpha Wire Cable, Multipair; 4; 22 AWG; 7/30; Individually Foil; 0.36 in.; Color-Coded PVC 6436 SL002

Description
Multipair Individually Foil Shielded Cable, 22 AWG, 300 V, -20 to +105°C Operating Temperature Stranded tinned copper conductors. Individually foil shielded pairs. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded PVC. Operating Temperature: –20°C to 105°C. 300 V. UL Type CM/PLTC, CSA PCC CMG FT4.
Datasheet
Description
Multipair Individually Foil Shielded Cable, 22 AWG, 300 V, -20 to +105°C Operating Temperature Stranded tinned copper conductors. Individually foil shielded pairs. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded PVC. Operating Temperature: –20°C to 105°C. 300 V. UL Type CM/PLTC, CSA PCC CMG FT4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable, Multipair; 4; 22 AWG; 7/30; Individually Foil; 0.36 in.; Color-Coded PVC
70138871
Cable, Multipair; 4; 22 AWG; 7/30; Individually Foil; 0.36 in.; Color-Coded PVC 70138871
Multipair Individually Foil Shielded Cable, 22 AWG, 300 V, -20 to +105°C Operating Temperature Stranded tinned copper conductors. Individually foil shielded pairs. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded PVC. Operating Temperature: –20°C to 105°C. 300 V. UL Type CM/PLTC, CSA PCC CMG FT4.

Multipair Individually Foil Shielded Cable, 22 AWG, 300 V, -20 to +105°C Operating Temperature
Stranded tinned copper conductors. Individually foil shielded pairs. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded PVC. Operating Temperature: –20°C to 105°C. 300 V. UL Type CM/PLTC, CSA PCC CMG FT4.

Supplier's Site
Shielded Multipair Cable 4Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8457 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8457
Shielded Multipair Cable 4Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8457
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 70138871 66F8457
Product Name Cable, Multipair; 4; 22 AWG; 7/30; Individually Foil; 0.36 in.; Color-Coded PVC Shielded Multipair Cable 4Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6057A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details