The Alpha Wire Communication and Control Cable, part number 6433, features 18 AWG tinned copper conductors with a nominal PVC insulation and a shielded design for enhanced signal integrity. The cable has a temperature rating of -20 to 105°C and is suitable for a maximum voltage of 300 VRMS. It exhibits low mutual capacitance of 32 pF/ft and a characteristic impedance of 66 ohms, making it ideal for various communication and control applications. The cable is compliant with UL, CSA, and CE standards, ensuring it meets rigorous safety and performance requirements. It is available in continuous lengths of 1000 FT and 500 FT, with a bend radius of 10 times the cable diameter. The product is also RoHS compliant, indicating it does not contain hazardous substances above specified limits.
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6433 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 18 (19/30) AWG Tinned Copper', '0.050'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |