Alpha Wire Multi-Conductor & Paired Cables 6432 SL002

Description
6432 SLATE 500 FT
Request a Quote Datasheet
Description
6432 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6432 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6432 SL002
Multi-Conductor & Paired Cables 6432 SL002
6432 SLATE 500 FT

6432 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 11 Pair - Gray - 300V - 500ft - Alpha 6432 SL002 - ALP6432-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 11 Pair - Gray - 300V - 500ft - Alpha 6432 SL002
ALP6432-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 11 Pair - Gray - 300V - 500ft - Alpha 6432 SL002 ALP6432-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6432 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6432 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.671 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 6432 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6432 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 11 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.671 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 11Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8344 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 11Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8344
Shielded Multipair Cable 11Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8344
SHIELDED MULTIPAIR CABLE 11PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 11PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:11 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6432 SL002 ALP6432-SL002 66F8344
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 18 AWG 11 Pair - Gray - 300V - 500ft - Alpha 6432 SL002 Shielded Multipair Cable 11Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details