Alpha Wire Multi-Conductor & Paired Cables 6420 SL001

Description
6420 SLATE 1000 FT
Request a Quote Datasheet
Description
6420 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6420 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6420 SL001
Multi-Conductor & Paired Cables 6420 SL001
6420 SLATE 1000 FT

6420 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6420 SL001 - ALP6420-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6420 SL001
ALP6420-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6420 SL001 ALP6420-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6420 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6420 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.37 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 6420 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6420 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.37 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 66F8319 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
66F8319
Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 66F8319
SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 6420 SL001 ALP6420-SL001 66F8319
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 6 Pair - Gray - 300V - 1000ft - Alpha 6420 SL001 Shielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-2M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details