Alpha Wire Multi-Conductor & Paired Cables 6412 SL005

Description
6412 SLATE 100 FT
Request a Quote Datasheet
Description
6412 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6412 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6412 SL005
Multi-Conductor & Paired Cables 6412 SL005
6412 SLATE 100 FT

6412 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6412SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6412SL005-ND
Multiple Conductor Cables 6412SL005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 6412 SL005 - ALP6412-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 6412 SL005
ALP6412-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 6412 SL005 ALP6412-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6412 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6412 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.208 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6412 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6412 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.208 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8361 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8361
Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8361
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester; 0.200 in.; 0.035 in. - 70138856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester; 0.200 in.; 0.035 in.
70138856
Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester; 0.200 in.; 0.035 in. 70138856
PVC Insulated Low Capacitance Multipair Foil⁄Braid Shielded Cable, 24 AWG, 7⁄32 Stranding Stranded tinned copper conductors, aluminum-polyester/6 5% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4. Stranded tinned copper conductors, overall aluminum/polyester foil shield with 90% coverage tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded polyethylene. Operating Temperature: –20°C to 60°C. 300 V-CM 30 V-AWM. UL Type CM, UL AWM Style 2919, CSA PCC FT1. Foil facing out plus overall braid of tinned copper (90%).

PVC Insulated Low Capacitance Multipair Foil⁄Braid Shielded Cable, 24 AWG, 7⁄32 Stranding
Stranded tinned copper conductors, aluminum-polyester/65% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4.
Stranded tinned copper conductors, overall aluminum/polyester foil shield with 90% coverage tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded polyethylene. Operating Temperature: –20°C to 60°C. 300 V-CM 30 V-AWM. UL Type CM, UL AWM Style 2919, CSA PCC FT1.
Foil facing out plus overall braid of tinned copper (90%).

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 6412 SL005 6412SL005-ND ALP6412-SL005 28B8361 70138856
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 1 Pair - Gray - 300V - 100ft - Alpha 6412 SL005 Shielded Multipair Cable 1Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Cable, Multipair; 1; 24 AWG; 7/32; Aluminum/Polyester; 0.200 in.; 0.035 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-5100-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers