Alpha Wire Shielded Multipair Cable 18Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 6410 SL001

Description
SHIELDED MULTIPAIR CABLE 18PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 18PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 18Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 66F8539 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 18Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
66F8539
Shielded Multipair Cable 18Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 66F8539
SHIELDED MULTIPAIR CABLE 18PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 18PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F8539
Product Name Shielded Multipair Cable 18Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details