Alpha Wire Multi-Conductor & Paired Cables 6408 SL001

Description
6408 SLATE 1000 FT
Request a Quote Datasheet
Description
6408 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6408 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6408 SL001
Multi-Conductor & Paired Cables 6408 SL001
6408 SLATE 1000 FT

6408 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 10Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 66F8535 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 10Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
66F8535
Shielded Multipair Cable 10Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 66F8535
SHIELDED MULTIPAIR CABLE 10PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 10PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:10 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 1000ft - Alpha 6408 SL001 - ALP6408-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 1000ft - Alpha 6408 SL001
ALP6408-SL001
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 1000ft - Alpha 6408 SL001 ALP6408-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6408 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6408 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.463 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6408 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6408 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.463 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6408 SL001 66F8535 ALP6408-SL001
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 10Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 24 AWG 10 Pair - Gray - 300V - 1000ft - Alpha 6408 SL001
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details