Alpha Wire Multi-Conductor & Paired Cables 6400 SL005

Description
100' FOIL / BRAID SHIELD CA
Request a Quote Datasheet
Description
100' FOIL / BRAID SHIELD CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6400 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6400 SL005
Multi-Conductor & Paired Cables 6400 SL005
100' FOIL / BRAID SHIELD CA

100' FOIL / BRAID SHIELD CA

Buy Now
Multiple Conductor Cables - 6400SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6400SL005-ND
Multiple Conductor Cables 6400SL005-ND
62 (31 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

62 (31 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 31 Pair - Gray - 300V - 100ft - Alpha 6400 SL005 - ALP6400-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 31 Pair - Gray - 300V - 100ft - Alpha 6400 SL005
ALP6400-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 31 Pair - Gray - 300V - 100ft - Alpha 6400 SL005 ALP6400-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6400 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6400 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 31 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.47 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6400 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6400 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 31 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.47 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 31Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8353 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 31Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8353
Shielded Multipair Cable 31Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8353
SHIELDED MULTIPAIR CABLE 31PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:31 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 31PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:31 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 6400 SL005 6400SL005-ND ALP6400-SL005 28B8353
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 31 Pair - Gray - 300V - 100ft - Alpha 6400 SL005 Shielded Multipair Cable 31Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details