The Alpha Wire Communication and Control Cable, part number 6397, features a construction that includes 28 AWG tinned copper conductors with a nominal insulation wall of 0.010 inches made from polyethylene (PE). The cable is designed with 13 pairs of conductors, twisted together at a minimum of 12 twists per foot, and is shielded with aluminum/Mylar tape and a tinned copper braid providing a minimum of 90% coverage. The outer jacket is made of PVC with a thickness of 0.035 inches and is colored slate. This cable is rated for a maximum operating temperature of 75°C and a voltage rating of 300 VRMS. It complies with UL AWM/Style 2960 and CSA International standards, making it suitable for various applications including audio systems, data transmission, and control systems. The cable also meets RoHS compliance and is free from substances of very high concern as per REACH regulations. The product is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT spools.
Get control of your communication and control applications
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing
Communication and Control Typical applications:
Low capacitance cables for improved transmission distances and signal integrity.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 6397 |
| Product Name | Communication and Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper; 28 (7/36) AWG Tinned Copper', '0.015'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |