Alpha Wire Multiple Conductor Cables 6397 SL002

Description
26 (13 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
26 (13 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6397SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6397SL002-ND
Multiple Conductor Cables 6397SL002-ND
26 (13 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

26 (13 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6397 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6397 SL002
Multi-Conductor & Paired Cables 6397 SL002
6397 SLATE 500 FT

6397 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 13 Pair - Gray - 300V - 500ft - Alpha 6397 SL002 - ALP6397-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 13 Pair - Gray - 300V - 500ft - Alpha 6397 SL002
ALP6397-SL002
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 13 Pair - Gray - 300V - 500ft - Alpha 6397 SL002 ALP6397-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6397 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6397 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 13 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.341 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6397 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6397 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 13 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.341 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 13Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8505 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 13Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8505
Shielded Multipair Cable 13Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8505
SHIELDED MULTIPAIR CABLE 13PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 13PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:13 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 6397SL002-ND 6397 SL002 ALP6397-SL002 66F8505
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 13 Pair - Gray - 300V - 500ft - Alpha 6397 SL002 Shielded Multipair Cable 13Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers