24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6396 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6396 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.335 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 12PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 6396 SL005 | 6396SL005-ND | ALP6396-SL005 | 28B8348 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 12 Pair - Gray - 300V - 100ft - Alpha 6396 SL005 | Shielded Multipair Cable 12Pr 100Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |