The Shielded Multipair Cable 9Pr 1000Ft 300V Gray, part number 6395, features nine pairs of 28 AWG stranded tinned copper conductors. Each pair is insulated with a nominal 0.010" polyethylene wall and cabled together with a minimum of 12 twists per foot. The cable is shielded with aluminum/Mylar tape and a tinned copper braid providing a minimum of 90% coverage, ensuring effective protection against electromagnetic interference. The outer jacket is made of PVC with a nominal thickness of 0.035" and is colored slate. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 75°C. It complies with UL AWM/Style 2960 and CSA CMH standards, making it suitable for various applications. The cable's characteristic impedance is 100 Ω, with a nominal mutual capacitance of 15.5 pF/ft at 1 kHz. It is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is packaged in a continuous length of 1000 feet, making it convenient for larger projects.
18 (9 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 1000ft, 6395 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6395 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.305 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
SHIELDED MULTIPAIR CABLE 9PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 6395SL001-ND | 6395 SL001 | ALP6395-SL001 | 66F8500 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 9 Pair - Gray - 300V - 1000ft - Alpha 6395 SL001 | Shielded Multipair Cable 9Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |