Alpha Wire Multiple Conductor Cables 6394 SL005

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A6394SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A6394SL-100-ND
Multiple Conductor Cables A6394SL-100-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6394 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6394 SL005
Multi-Conductor & Paired Cables 6394 SL005
6394 SLATE 100 FT

6394 SLATE 100 FT

Buy Now
Control Cable - 2775449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775449
Control Cable 2775449
Alpha Wire 6394 SL005 Control Cable

Alpha Wire 6394 SL005 Control Cable

Supplier's Site
Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8346 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8346
Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8346
SHIELDED MULTIPAIR CABLE 7PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.089mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 7 Pair - Gray - 300V - 100ft - Alpha 6394 SL005 - ALP6394-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 7 Pair - Gray - 300V - 100ft - Alpha 6394 SL005
ALP6394-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 7 Pair - Gray - 300V - 100ft - Alpha 6394 SL005 ALP6394-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6394 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6394 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.269 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6394 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6394 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 7 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.269 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A6394SL-100-ND 6394 SL005 2775449 28B8346 ALP6394-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Shielded Multipair Cable 7Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 28 AWG 7 Pair - Gray - 300V - 100ft - Alpha 6394 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details