Alpha Wire Multiple Conductor Cables 6388 SL002

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 6388SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6388SL002-ND
Multiple Conductor Cables 6388SL002-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 6388 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6388 SL002
Multi-Conductor & Paired Cables 6388 SL002
6388 SLATE 500 FT

6388 SLATE 500 FT

Buy Now
Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 66F8449 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
66F8449
Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 66F8449
SHIELDED MULTIPAIR CABLE 12PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 500FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 12 Pair - Gray - 300V - 500ft - Alpha 6388 SL002 - ALP6388-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 12 Pair - Gray - 300V - 500ft - Alpha 6388 SL002
ALP6388-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 12 Pair - Gray - 300V - 500ft - Alpha 6388 SL002 ALP6388-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6388 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6388 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.411 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 500ft, 6388 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6388 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.411 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 6388SL002-ND 6388 SL002 66F8449 ALP6388-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 12 Pair - Gray - 300V - 500ft - Alpha 6388 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details