12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)
Color-Coded Polyethylene Insulated, Individually Foil Shielded Multipair Cable, 24 AWG
Stranded tinned copper conductors. Individually foil shielded pairs. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded PVC. Operating Temperature: –20°C to 105°C. 300 V. UL Type CM/PLTC, CSA PCC CMG FT4.
Stranded tinned copper conductors. Individually foil shielded pairs. Drain wire is stranded tinned copper. Insulation: Color coded polyethylene. Gray PVC jacket. Operating Temperature: –20°C to 80°C. 300 V-CM 30 V-AWM. UL Type CM, UL AWM Style 2919 CSA PCC CMH FT1.
24 AWG, 7⁄32 tinned copper drain wire.
Multipair Unshielded Cable, 6, 24 AWG, 0.23 mm , 7 x 0.2mm, 100 ft, 30.5 m RoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 6386 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6386 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.317 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 6386 SL005 | A6386SL-100-ND | 70138906 | 28B8337 | ALP6386-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Cable, Shielded; 6; 24 AWG; 7/32; Individually Foil; 0.33 in.; 0.035 in.; PVC | Multipair Unshielded Cable, 6, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 24 AWG 6 Pair - Gray - 300V - 100ft - Alpha 6386 SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil | Foil |