Alpha Wire Multi-Conductor & Paired Cables 6384 SL005

Description
6384 SLATE 100 FT
Request a Quote Datasheet
Description
6384 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6384 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6384 SL005
Multi-Conductor & Paired Cables 6384 SL005
6384 SLATE 100 FT

6384 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 6384SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6384SL005-ND
Multiple Conductor Cables 6384SL005-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 25Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8335 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8335
Shielded Multipair Cable 25Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8335
SHIELDED MULTIPAIR CABLE 25PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 25 Pair - Gray - 300V - 100ft - Alpha 6384 SL005 - ALP6384-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 25 Pair - Gray - 300V - 100ft - Alpha 6384 SL005
ALP6384-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 25 Pair - Gray - 300V - 100ft - Alpha 6384 SL005 ALP6384-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6384 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6384 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.595 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6384 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6384 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.595 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 6384 SL005 6384SL005-ND 28B8335 ALP6384-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable 25Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 25 Pair - Gray - 300V - 100ft - Alpha 6384 SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details