Alpha Wire Multi-Conductor & Paired Cables 6383 SL005

Description
6383 SLATE 100 FT
Request a Quote Datasheet
Description
6383 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 6383 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
6383 SL005
Multi-Conductor & Paired Cables 6383 SL005
6383 SLATE 100 FT

6383 SLATE 100 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1132379-6383 SL005
Cables, Wires - Multiple Conductor Cables 1132379-6383 SL005
Win Source Part Number: 1132379-6383 SL005 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Pair Voltage: 300 V Number of Conductors: 36 (18 Pair Twisted) Standard Package: 1 Ratings: UL Style 2464 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.500" (12.70mm) Shield Type: Foil, Braid Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Shield Coverage: 100%, 65% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 6383 SL005..; 6383-SL005; 6383SL005; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 6383SL005,6383 SL005-ND Base Product Number: 6383

Win Source Part Number: 1132379-6383 SL005
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Pair
Voltage: 300 V
Number of Conductors: 36 (18 Pair Twisted)
Standard Package: 1
Ratings: UL Style 2464
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.500" (12.70mm)
Shield Type: Foil, Braid
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Shield Coverage: 100%, 65%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 6383 SL005..; 6383-SL005; 6383SL005;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 6383SL005,6383 SL005-ND
Base Product Number: 6383

Buy Now Datasheet
Multiple Conductor Cables - 6383SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
6383SL005-ND
Multiple Conductor Cables 6383SL005-ND
36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 18 Pair - Gray - 300V - 100ft - Alpha 6383 SL005 - ALP6383-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 18 Pair - Gray - 300V - 100ft - Alpha 6383 SL005
ALP6383-SL005
Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 18 Pair - Gray - 300V - 100ft - Alpha 6383 SL005 ALP6383-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6383 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6383 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.5 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 6383 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 6383 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.5 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multipair Cable 18Pr 100Ft 300V Gray; Cable Shielding Alpha Wire - 28B8334 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 18Pr 100Ft 300V Gray; Cable Shielding Alpha Wire
28B8334
Shielded Multipair Cable 18Pr 100Ft 300V Gray; Cable Shielding Alpha Wire 28B8334
SHIELDED MULTIPAIR CABLE 18PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 18PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:18 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 18; 22 AWG; 7/30; Aluminum/Polyester; 0.490 in.; 0.010 in. - 70139536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 18; 22 AWG; 7/30; Aluminum/Polyester; 0.490 in.; 0.010 in.
70139536
Cable, Shielded; 18; 22 AWG; 7/30; Aluminum/Polyester; 0.490 in.; 0.010 in. 70139536
Semi-Rigid PVC Insulated Multipair Foil⁄Braid Shielded Cable, 22 AWG, 7⁄30 Stranding Stranded tinned copper conductors, aluminum-polyester/6 5% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4. Tinned copper drain wire. Foil facing out plus overall braid of tinned copper (65% coverage)

Semi-Rigid PVC Insulated Multipair Foil⁄Braid Shielded Cable, 22 AWG, 7⁄30 Stranding
Stranded tinned copper conductors, aluminum-polyester/65% tinned copper braid. Drain wire is stranded tinned copper. Gray PVC jacket. Insulation: Color coded SR-PVC. Operating Temperature: –20°C to 80°C. 300 V. UL Type CM, UL AWM Style 2464, CSA PCC FT4.
Tinned copper drain wire. Foil facing out plus overall braid of tinned copper (65% coverage)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies Serial Cables
Product Number 6383 SL005 1132379-6383 SL005 6383SL005-ND ALP6383-SL005 28B8334 70139536
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Braid Shield - 22 AWG 18 Pair - Gray - 300V - 100ft - Alpha 6383 SL005 Shielded Multipair Cable 18Pr 100Ft 300V Gray; Cable Shielding Alpha Wire Cable, Shielded; 18; 22 AWG; 7/30; Aluminum/Polyester; 0.490 in.; 0.010 in.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details